Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Inspection Slot | Yes |
Weight per Piece | 10.919g |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Overall Length | 43.18mm, 1.7in |
Tongue Thickness | .09in, 2.29mm |
Wire Size | 52600 – 83700CMA, 34 – 35mm², 2AWG |
Stud Diameter | .515in, 13.08mm |
Barrel Inside Diameter | 9.19mm, .362in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 50 |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | No |
Stud Size | 1/2, M12 |
Wire/Cable Type | Copper |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Terminal,ampower 2 1/2 Rohs Compliant: Yes |Amp Te Connectivity 325250 | Newark Electronics |
Lug Terminal 2AWG 43.18mm 19.8mm Tin | Avnet America |
Terminal, Ampower 2 1/2 | TE Connectivity 325250 | RS Americas |
Where can I find additional details, specifications and documents for a 325250?
Additional datasheets, footprints and schematics for 325250 are listed on our Part Details page. You can also find images and similar parts to 325250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325250 fall under?
The 325250 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325250 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325250 you can contact the distributor directly for product support, shipping queries etc.
Is the 325250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325250 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 325250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325250 often in real-time on the comparison pages.
What if I can't find stock of 325250?
You can fill out our help required form which you can use to request a quote for 325250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.