Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0325203-0,
EF5716-000 |
Prices starting from US$3.51
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$5.35 |
351
|
Buy Now | |
Rapid Electronics | US$7.76 |
704
|
Buy Now | |
Chip One Stop | US$4.94 |
704
|
Buy Now | |
Distrelec | US$6.59 |
704
|
Buy Now | |
Newark Electronics | US$4.85 |
351
|
Buy Now | |
element14 | US$4.44 |
351
|
Buy Now | |
RS Americas | US$3.51 |
334
|
Buy Now | |
Future Electronics | US$4.17 |
-
|
Buy Now | |
Avnet America | US$5.95 |
-
|
Buy Now | |
Boersig | US$5.86 |
-
|
Buy Now |
Inspection Slot | Yes |
---|---|
Plating Material | Tin |
Weight per Piece | 10.944g |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .09in, 2.29mm |
Stud Diameter | .39in, 9.91mm |
Wire Size | 52600 – 83700CMA, 34 – 35mm², 2AWG |
Overall Length | 1.62in, 41.15mm |
Barrel Inside Diameter | 9.19mm, .362in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 50 |
Packaging Method | Box |
Wire/Cable Type | Copper |
Insulated | No |
Stud Size | 3/8 |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
TERMINAL AMPOWER 2 3/8 | Rapid Electronics |
TE Connectivity - AMP AMPOWER Ring Terminal 35mm2 | Distrelec |
Terminal, Compression Lug, 3/8In, Crimp | Newark Electronics |
TERMINAL, COMPRESSION LUG, 3/8IN, CRIMP | element14 |
Terminal Rectangular Tongue Copper 2AWG 3/8 In. Tin Non-Insulated | TE Connectivity 325203 | RS Americas |
Splice Terminal 2AWG 41.15mm 18.03mm Tin | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPOWER Series |
RoHS: | Unknown |
Product Range | AMPOWER Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 2AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | - |
Stud Size - Imperial | 3/8" |
Stud Size | 3/8 |
Where can I find additional details, specifications and documents for a 325203?
Additional datasheets, footprints and schematics for 325203 are listed on our Part Details page. You can also find images and similar parts to 325203 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325203 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325203 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325203 fall under?
The 325203 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325203 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325203 you can contact the distributor directly for product support, shipping queries etc.
Is the 325203 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325203 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 325203.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325203 often in real-time on the comparison pages.
What if I can't find stock of 325203?
You can fill out our help required form which you can use to request a quote for 325203 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.