Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0325202-0,
153568-000 |
Prices starting from US$6.96
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$9.46 |
150
|
Buy Now | |
Newark Electronics | US$9.20 |
150
|
Buy Now | |
element14 | US$7.95 |
150
|
Buy Now | |
Rapid Electronics | US$10.35 |
108
|
Buy Now | |
Chip One Stop | US$9.06 |
108
|
Buy Now | |
Distrelec | US$9.57 |
108
|
Buy Now | |
Heilind Electronics | US$8.81 |
105
|
Buy Now | |
Heilind Electronics Asia | US$8.81 |
35
|
Buy Now | |
Avnet America | US$6.96 |
-
|
Buy Now | |
RS Americas | US$7.71 |
-
|
Buy Now | |
Boersig | US$10.65 |
-
|
Buy Now | |
Carlton-Bates | US$9.68 |
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | Yes |
Weight per Piece | 13.311g |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .09in, 2.29mm |
Wire Size | 52600 – 83700CMA, 34 – 35mm², 2AWG |
Overall Length | 1.62in, 41.15mm |
Stud Diameter | 8.33mm, .328in |
Barrel Inside Diameter | 9.19mm, .362in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 50 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Stud Size | M8, 5/16 |
Insulated | No |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminal, Compression Lug, M8, 2Awg | Newark Electronics |
TERMINAL, COMPRESSION LUG, M8, 2AWG | element14 |
Terminals TERMINAL AMPOWER 2 5 | Rapid Electronics |
TE Connectivity - AMP AMPOWER Ring Terminal 35mm2 | Distrelec |
TERMINAL,AMPOWER 2 5/16 | Heilind Electronics |
Power Terminal 2AWG 41.15mm 18.03mm Tin | Avnet America |
Terminal, Ampower 2 5/16 | TE Connectivity 325202 | RS Americas |
Lug, Compression | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | AMPOWER Series |
RoHS: | Unknown |
Product Range | AMPOWER Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 2AWG |
Conductor Area CSA | 35mm² |
Terminal Type | Compression Lug |
Stud Size - Metric | M8 |
Stud Size - Imperial | 5/16" |
Where can I find additional details, specifications and documents for a 325202?
Additional datasheets, footprints and schematics for 325202 are listed on our Part Details page. You can also find images and similar parts to 325202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325202 fall under?
The 325202 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325202 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325202 you can contact the distributor directly for product support, shipping queries etc.
Is the 325202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325202 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 325202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325202 often in real-time on the comparison pages.
What if I can't find stock of 325202?
You can fill out our help required form which you can use to request a quote for 325202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.