Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0325201-0,
EF5715-000 |
Prices starting from US$7.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.89
|
No stock
|
Buy Now | |
Newark Electronics
from US$15.42
|
32
in stock
|
Buy Now | |
Chip One Stop
from US$13.90
|
32
in stock
|
Buy Now | |
Distrelec
from US$11.36
|
32
in stock
|
Buy Now | |
Avnet America
from US$8.20
|
-
|
Buy Now | |
RS Americas
from US$8.03
|
-
|
Buy Now | |
element14
from US$7.81
|
-
|
Buy Now | |
Carlton-Bates
from US$9.27
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | Yes |
Weight per Piece | 13.311g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Rectangular Tongue |
Military Part Class | Class II |
Terminal Orientation | Straight |
Stud Diameter | .265in, 6.73mm |
Barrel Inside Diameter | 9.19mm, .362in |
Wire Size | 52600 – 83700CMA, 34 – 35mm², 2AWG |
Overall Length | 41.15mm, 1.62in |
Tongue Thickness | 2.29mm, .09in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 50 |
Insulated | No |
Sealable | No |
Stud Size | 1/4, M6 |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Terminals Term Ampower 2 1/4 |Amp Te Connectivity 325201 | Newark Electronics |
TE Connectivity - AMP AMPOWER Ring Terminal 35mm2 | Distrelec |
Power Terminal 2AWG 41.15mm 18.03mm Tin | Avnet America |
Connector 2 AWG #1/4 AMPOWER | TE Connectivity 325201 | RS Americas |
27C4795 | element14 |
Lug, Compression | Carlton-Bates |
TERMINAL, COMPRESSION LUG, M6, 2AWG | Farnell |
Status: | Unknown |
---|---|
Series: | AMPOWER Series |
RoHS: | Unknown |
Product Range | AMPOWER Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 2AWG |
Conductor Area CSA | 35mm² |
Terminal Type | Compression Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
Where can I find additional details, specifications and documents for a 325201?
Additional datasheets, footprints and schematics for 325201 are listed on our Part Details page. You can also find images and similar parts to 325201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325201 fall under?
The 325201 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325201 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325201 you can contact the distributor directly for product support, shipping queries etc.
Is the 325201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325201 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 325201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325201 often in real-time on the comparison pages.
What if I can't find stock of 325201?
You can fill out our help required form which you can use to request a quote for 325201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.