Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.25
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.05
|
5
in stock
|
Buy Now | |
Electro Enterprises
from US$2.25
|
971
in stock
|
Buy Now | |
TE Store
from US$5.25
|
273
in stock
|
Buy Now | |
Rapid Electronics
from US$5.99
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$5.22
|
5
in stock
|
Buy Now | |
Future Electronics
from US$3.50
|
-
|
Buy Now | |
Avnet America
from US$4.44
|
-
|
Buy Now | |
RS Americas
from US$3.49
|
-
|
Buy Now | |
Boersig
from US$4.50
|
-
|
Buy Now | |
Distrelec
from US$4.15
|
-
|
Buy Now |
Plating Material | Copper, Nickel |
---|---|
Weight per Piece | 2.434g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Overall Length | 26.16mm, 1.0299in |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Shape Description | RING-085 |
Support Style | Insulation Support |
Sealable | No |
Insulated | No |
Operating Temperature Range | 343°C, 649°F |
DIAMOND GRIP 12-10 HR R 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 325154 | Internal Number: 325154 | TE Connectivity | TE Store |
Terminals Ring Tongue Dg 12-10 Sz 10 |Amp Te Connectivity 325154 | Newark Electronics |
Terminals RING TONGUE DG 12-10 SZ 10 | Rapid Electronics |
12-10 AWG Straight Closed Barrel Insulation Support Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 10-12AWG 26.16mm 9.53mm Nickel Loose Piece | Avnet America |
Ring terminal, DG STRATO-THERM,343, M5 | TE Connectivity 325154 | RS Americas |
TE Connectivity - AMP Ring Terminal 6.64mm2 | Distrelec |
Where can I find additional details, specifications and documents for a 325154?
Additional datasheets, footprints and schematics for 325154 are listed on our Part Details page. You can also find images and similar parts to 325154 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325154 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325154 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325154 fall under?
The 325154 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325154 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325154 you can contact the distributor directly for product support, shipping queries etc.
Is the 325154 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325154 have stock available?
Authorised distributors including Electro Enterprises, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 325154.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325154 often in real-time on the comparison pages.
What if I can't find stock of 325154?
You can fill out our help required form which you can use to request a quote for 325154 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.