Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
3,731
in stock
|
Buy Now | |
Rapid Electronics
from US$1.17
|
3,731
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
3,731
in stock
|
Buy Now | |
Distrelec
from US$1.00
|
3,731
in stock
|
Buy Now | |
TE Store
from US$1.02
|
2,474
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
Boersig
from US$0.70
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .663g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Stud Diameter | .093in, 2.36mm |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Wire Size | .326 – 1.31mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | .727in, 18.47mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Stud Size | M2, #2 |
Support Style | Insulation Support |
Sealable | No |
Shape Description | RING-055 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
Terminals Pg R 22-16 Comm 22-18 Mil 6 |Amp Te Connectivity 325148 | Newark Electronics |
Terminals PG R 22-16 COMM 22-18 MIL 6 | Rapid Electronics |
TE Connectivity PIDG RECT 22-16COMM 22-18MIL 2 Terminals | Distrelec |
PIDG RECT 22-16COMM 22-18MIL 2 Spade Terminal Type: Rectangular Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .326 – 1.31 mm² Wire Size: 509 – 3260 CMA Stud Size: #2 M2 Rectangular Tongue Terminal 22 – 16 AWG .326 – 1.31 mm² 509 – 3260 CMA | Pidg Rectangular Tongue Terminal | Part Number: 325148 | Internal Number: 325148 | TE Connectivity | TE Store |
CRIMP TERMINALS - RING TONGUE | Farnell |
Rectangular Tongue Terminal 16-22AWG 18.47mm 4.62mm Tin Loose Piece | Avnet America |
PIDG, Rect 22-16Comm 22-18Mil 2 | TE Connectivity 325148 | RS Americas |
Where can I find additional details, specifications and documents for a 325148?
Additional datasheets, footprints and schematics for 325148 are listed on our Part Details page. You can also find images and similar parts to 325148 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325148 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325148 fall under?
The 325148 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325148 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325148 you can contact the distributor directly for product support, shipping queries etc.
Is the 325148 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325148 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 325148.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325148 often in real-time on the comparison pages.
What if I can't find stock of 325148?
You can fill out our help required form which you can use to request a quote for 325148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.