Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.09
|
449
in stock
|
Buy Now | |
TE Store
from US$1.71
|
4,927
in stock
|
Buy Now | |
element14
from US$0.68
|
128
in stock
|
Buy Now | |
Rapid Electronics
from US$1.31
|
79
in stock
|
Buy Now | |
Chip One Stop
from US$1.71
|
79
in stock
|
Buy Now | |
Electro Enterprises
from US$0.75
|
5
in stock
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
RS Americas
from US$0.99
|
-
|
Buy Now | |
Boersig
from US$0.77
|
-
|
Buy Now | |
Distrelec
from US$0.91
|
-
|
Buy Now | |
TTI Europe
from US$0.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 1.24g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Flag Tongue |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Barrel Inside Diameter | .085in, 2.16mm |
Tongue Thickness | .031in, .79mm |
Overall Length | .5791in, 14.71mm |
Stud Diameter | .171in, 4.34mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire/Cable Type | Regular Wire |
Shape Description | RING-090 |
Sealable | No |
Stud Size | M4, #8 |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS FLAG R 16-14 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 325069 | Internal Number: 325069 | TE Connectivity | TE Store |
Terminal,solis Flag R 16-14 8 Rohs Compliant: Yes |Amp Te Connectivity 325069 | Newark Electronics |
Terminals N/I-RING 16-14 #08 M4 | Rapid Electronics |
Ring Tongue Terminal 14-16AWG 14.71mm 7.92mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis Flag R 16-14 8 | TE Connectivity 325069 | RS Americas |
TE Connectivity - AMP Ring Terminal 2.62mm2 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 325069?
Additional datasheets, footprints and schematics for 325069 are listed on our Part Details page. You can also find images and similar parts to 325069 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325069 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325069 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325069 fall under?
The 325069 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325069 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325069 you can contact the distributor directly for product support, shipping queries etc.
Is the 325069 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325069 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Rapid Electronics and Chip One Stop have stock available or on a lead time for 325069.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325069 often in real-time on the comparison pages.
What if I can't find stock of 325069?
You can fill out our help required form which you can use to request a quote for 325069 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.