3250 GR005 Cable by Alpha Wire

WIRE GRN 24AWG 7/32AWG 30.5M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.41

Distributor Stock
Logo for RS
RS
from US$12.55
42
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.41
37
in stock
Buy Now
Logo for element14
element14
from US$21.14
14
in stock
Buy Now
Logo for Farnell
Farnell
from US$8.27
14
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$28.21
13
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$10.67
12
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$41.31
-
Buy Now

Specifications

Jacket Material PVC
Jacket Colour Green
Wire Gauge 24AWG
Conductor Area CSA 0.229mm²
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
No. of Max Strands x Strand Size 7 x 0.2mm
Voltage Rating 300V
Conductor Material Tinned Copper
External Diameter 1.07mm
Approval Specification CSA AWM I A/B FT1 UL 1061 VW-1
Product Range -
SVHC No SVHC (15-Jan-2019)
Conductor Make-up 7 / 32AWG
Outer Diameter 1.07mm
Wire Size 24AWG

Alternative Descriptions

Wire 24 AWG 300V UL1061 Green 30m | RS
Alpha Wire Stranded Wire PVC 0.23mm² Tinned Copper Green 3250 30.5m | Distrelec
WIRE, GRN, 24AWG, 7/32AWG, 30.5M | element14
Hook-Up Wire, 24Awg, Green, 30.5M | Newark Electronics
Wire | Transfer Multisort Elektronik
Hook-Up Wire, 24 AWG, 7x32, 0.009 in., 0.042 in., -10 degC, 80 degC,300 V, Green | Alpha Wire 3250 GR005 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3250 GR005?

Additional datasheets, footprints and schematics for 3250 GR005 are listed on our Part Details page. You can also find images and similar parts to 3250 GR005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3250 GR005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3250 GR005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3250 GR005 fall under?

The 3250 GR005 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to 3250 GR005 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3250 GR005 you can contact the distributor directly for product support, shipping queries etc.

Is the 3250 GR005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3250 GR005 have stock available?

Authorised distributors including RS, Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for 3250 GR005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3250 GR005 often in real-time on the comparison pages.

What if I can't find stock of 3250 GR005?

You can fill out our help required form which you can use to request a quote for 3250 GR005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay