Prices starting from US$0.99
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$8.88 |
4
|
Buy Now | |
Distrelec | US$8.39 |
31
|
Buy Now | |
Transfer Multisort Elektronik | US$5.84 |
30
|
Buy Now | |
Newark Electronics | US$9.10 |
4
|
Buy Now | |
element14 | US$7.65 |
4
|
Buy Now | |
Avnet America | US$1.79 |
-
|
Buy Now | |
RS Americas | US$1.65 |
-
|
Buy Now | |
Boersig | US$0.99 |
-
|
Buy Now | |
TE Store | US$2.03 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Insulation Sleeve Color | Red |
Inspection Slot | No |
Stripe Color | Red |
Terminal Angle | Straight |
Terminal Orientation | Straight, Flanged |
Terminal & Splice Type | Spade Flange Tongue |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Tongue Thickness | .84mm, .033in |
Wire Size | 509 – 3260CMA, 22AWG, .3 – 1.42mm² |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Stud Diameter | 4.17mm, .164in |
Overall Length | .83in, 21.08mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Barrel Type | Closed Barrel |
Shape Description | SPADE-024 |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | Yes |
Stud Size | #8, M4 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
Flanged Spade Tongue Terminal 16-22AWG 21.08mm 10.57mm Tin Loose Piece | Avnet America |
PIDG, Spdflg 22-16Com22-18Mil 8 | TE Connectivity 32497 | RS Americas |
Special Order: PIDG SPDFLG 22-16COM22-18MIL 8 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Spade Flange Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Flanged Spade Tongue Terminal | Part Number: 32497 | Internal Number: 32497 | TE Connectivity | TE Store |
Bit Type | Pozidriv Slotted |
---|---|
Hex Bit Size | PZ2 |
Length | 70mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Wiha Bit, PlusMinus, PZ/S2, 70mm | Distrelec |
Screwdriver bit | Transfer Multisort Elektronik |
POZIDRIV/SLOTTED BIT, PZ2 X 70MM | Farnell |
Pozidriv/Slotted Bit, Pz2 X 70Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 32497?
Additional datasheets, footprints and schematics for 32497 are listed on our Part Details page. You can also find images and similar parts to 32497 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32497 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32497 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32497 fall under?
The 32497 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32497 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32497 you can contact the distributor directly for product support, shipping queries etc.
Is the 32497 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32497 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Farnell, Newark Electronics and element14 have stock available or on a lead time for 32497.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32497 often in real-time on the comparison pages.
What if I can't find stock of 32497?
You can fill out our help required form which you can use to request a quote for 32497 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.