Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3249670001,
3-1192459-9 |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.93
|
No stock
|
Buy Now | |
Distrelec
from US$0.73
|
256
in stock
|
Buy Now | |
Newark Electronics
from US$1.42
|
250
in stock
|
Buy Now | |
Rapid Electronics
from US$0.84
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$1.23
|
250
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
Sager
from US$0.31
|
-
|
Buy Now |
Shrink Ratio | 3:1 |
---|---|
Color | Yellow |
Markers per Sleeve | 2 |
Compatible Cable Diameter | .032 – .075in, .8 – 1.9mm |
Recovered Inside Diameter | .7mm, .031in |
Supplied Diameter | .093in, 2.4mm |
Sleeve Length | 25mm, 1in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 250 |
Printer Technology | Thermal Transfer |
Recommended Printer | See Printer Ribbon Matrix |
Number of Prescores | 1 |
Tubing Type | Ladder |
Tubing Grade | Military |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
TE Connectivity TMS-SCE-3/32-2.0-S1-4 | Distrelec |
Heat Shrink Tubing And Sleeves |Raychem Te Connectivity 3249670001 | Newark Electronics |
Heat Shrink Tubing and Sleeves | Rapid Electronics |
Cable Accessories Marker Sleeve Polyolefin Yellow | Avnet America |
Heat Shrink Tubing & Sleeves TMS-SCE-332-2.0-S1-4 | Sager |
Where can I find additional details, specifications and documents for a 3249670001?
Additional datasheets, footprints and schematics for 3249670001 are listed on our Part Details page. You can also find images and similar parts to 3249670001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3249670001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3249670001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3249670001 fall under?
The 3249670001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 3249670001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3249670001 you can contact the distributor directly for product support, shipping queries etc.
Is the 3249670001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3249670001 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 3249670001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3249670001 often in real-time on the comparison pages.
What if I can't find stock of 3249670001?
You can fill out our help required form which you can use to request a quote for 3249670001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.