Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.27
|
228
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
4,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.37
|
33
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
TE Store
from US$0.29
|
-
|
Buy Now | |
Farnell
from US$0.14
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight, Flanged |
Terminal & Splice Type | Spade Tongue |
Wire Size | .3 – 1.42mm², 22AWG, 509 – 3260CMA |
Overall Length | .607in, 15.42mm |
Tongue Thickness | .033in, .84mm |
Stud Diameter | 4.17mm, .164in |
Barrel Inside Diameter | .065in, 1.65mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1 |
Packaging Method | Package |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Shape Description | SPADE-027 |
Operating Temperature Range | 338°F, 170°C |
Budg Spdflg 22-16Com 22-18Mil8 |Amp Te Connectivity 32494 | Newark Electronics |
TE Connectivity BUDG SPDFLG 22-16COM 22-18MIL8 Terminals | Distrelec |
Ring Tongue Terminal 16-22AWG Tin Loose Piece | Avnet America |
Budg Spdflg 22-16Com 22-18Mil8 | TE Connectivity 32494 | RS Americas |
Special Order: BUDG SPDFLG 22-16COM 22-18MIL8 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Spade Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 32494 | Internal Number: 32494 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bit Type | Pozidriv Slotted |
---|---|
Hex Bit Size | PZ1 |
Length | 50mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Xeno Bit Slotted/Pozidriv PZ1x50mm | RS |
Screwdriver bit | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 32494?
Additional datasheets, footprints and schematics for 32494 are listed on our Part Details page. You can also find images and similar parts to 32494 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32494 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32494 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32494 fall under?
The 32494 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32494 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32494 you can contact the distributor directly for product support, shipping queries etc.
Is the 32494 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32494 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 32494.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32494 often in real-time on the comparison pages.
What if I can't find stock of 32494?
You can fill out our help required form which you can use to request a quote for 32494 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.