Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 1.494g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .145in, 3.68mm |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 2.62 – 6.64mm² |
Barrel Inside Diameter | 5.74mm, .226in |
Overall Length | .7291in, 18.52mm |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 2500 |
Support Style | Non - Insulation Support |
Insulated | No |
Stud Size | #6, M3.5 |
Shape Description | RING-050 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 12-10 6 T&R Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 324911-1 | Internal Number: 324911-1 | TE Connectivity | TE Store |
Terminal,solis R 12-10 6 T&r |Amp Te Connectivity 324911-1 | Newark Electronics |
Terminal, inal, Solis R 12-10 6 Tape | TE Connectivity 324911-1 | RS Americas |
Where can I find additional details, specifications and documents for a 324911-1?
Additional datasheets, footprints and schematics for 324911-1 are listed on our Part Details page. You can also find images and similar parts to 324911-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324911-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324911-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324911-1 fall under?
The 324911-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324911-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324911-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 324911-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324911-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 324911-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324911-1 often in real-time on the comparison pages.
What if I can't find stock of 324911-1?
You can fill out our help required form which you can use to request a quote for 324911-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.