Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.26
|
414
in stock
|
Buy Now | |
Carlton-Bates
from US$23.42
|
42
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$20.00
|
7
in stock
|
Buy Now | |
RS Americas
from US$20.87
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$25.80
|
6
in stock
|
Buy Now | |
element14
from US$46.24
|
6
in stock
|
Buy Now | |
Farnell
from US$27.10
|
6
in stock
|
Buy Now |
Kit Contents | 10Pcs of 8mm/6mm Nut Drivers PH1/PH2 Phillips 6mm/5mm Slot T10 /T15 Torx #1/#2 Sq Screwdrivers |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
10-in-1 Screwdriver/Nut Driver, 7-3/4 in. L, Cushion-Grip, 10 Tips | Carlton-Bates |
Multi-Bit Screwdriver / Nut Driver, 4 in, 10-in-1, Phillips, Slotted Bits, Steel | Klein Tools 32477 | RS Americas |
10-In-1 Screwdriver | Newark Electronics |
10-in-1 Screwdriver | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sealant Type | - |
---|---|
Sealant Applications | Buildings Industrial |
Dispensing Method | Aerosol |
Sealant Colour | White |
Weight | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Volume | 500ml |
Polyurethane foam STP 2 in 1, 500ml | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 32477?
Additional datasheets, footprints and schematics for 32477 are listed on our Part Details page. You can also find images and similar parts to 32477 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32477 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32477 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32477 fall under?
The 32477 is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 32477 when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32477 you can contact the distributor directly for product support, shipping queries etc.
Is the 32477 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32477 have stock available?
Authorised distributors including RS, Carlton-Bates, Transfer Multisort Elektronik, RS Americas and Newark Electronics have stock available or on a lead time for 32477.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32477 often in real-time on the comparison pages.
What if I can't find stock of 32477?
You can fill out our help required form which you can use to request a quote for 32477 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.