Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
1,501
in stock
|
Buy Now | |
Rapid Electronics
from US$0.70
|
1,501
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
1,501
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
1,501
in stock
|
Buy Now | |
RS Americas
from US$3,005.72
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Insulation Sleeve Material | Nylon |
Splice Material | Copper |
Color | Yellow |
Plating Material | Tin |
Terminal & Splice Type | Splice |
Overall Length | 13.081mm, .515in |
Outside Diameter | .294in, 7.468mm |
Government Qualified | No |
Comment | Moisture Resistant. |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Serrated | No |
Insulated | Yes |
Product Type | Splice Accessory |
Accessory Type | Wire Cap |
Wire/Cable Type | Unstripped Wire |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Spare Wire Cap,yel .150-.210 Ins., Mois |Amp Te Connectivity 324696 | Newark Electronics |
SPARE WIRE CAP YEL .150-.210 INS. MOIS | Rapid Electronics |
TE Connectivity SPARE WIRE CAP YEL .150-.210 INS. MOIS T | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
WIRE CAP,YEL .150-.210 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 324696?
Additional datasheets, footprints and schematics for 324696 are listed on our Part Details page. You can also find images and similar parts to 324696 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324696 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324696 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324696 fall under?
The 324696 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324696 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324696 you can contact the distributor directly for product support, shipping queries etc.
Is the 324696 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324696 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 324696.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324696 often in real-time on the comparison pages.
What if I can't find stock of 324696?
You can fill out our help required form which you can use to request a quote for 324696 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.