Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
No stock
|
Buy Now | |
TE Store
from US$0.97
|
1,710
in stock
|
Buy Now | |
Rapid Electronics
from US$0.75
|
839
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
839
in stock
|
Buy Now | |
Distrelec
from US$1.01
|
839
in stock
|
Buy Now | |
Electro Enterprises
from US$0.52
|
123
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now |
Insulation Sleeve Material | Nylon |
---|---|
Insulation Material | Nylon |
Splice Material | Copper |
Plating Material | Tin |
Terminal & Splice Type | Splice |
Overall Length | 13.081mm, .515in |
Outside Diameter | .142in, 3.607mm |
Government Qualified | No |
Comment | Moisture Resistant. |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Insulated | Yes |
Product Type | Splice Accessory |
Accessory Type | Wire Cap |
Wire/Cable Type | Unstripped Wire |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
SPARE WIRE CAP,NAT, .048-.075 INS., MOIS Splice Type: Closed End Splice Sealable: No Contact Base Material: Copper Terminal Material Thickness: .02 in Terminal Material Thickness: .51 mm Closed End Splice Copper .02" | Electrical Wire Splice | Part Number: 324693 | Internal Number: 324693 | TE Connectivity | TE Store |
SPARE WIRE CAP NAT .048-.075 INS. MOIS | Rapid Electronics |
TE Connectivity - AMP SPARE WIRE CAPNAT .048-.075 INS. MOIS | Distrelec |
Splice Terminal 13.08mm Tin Loose Piece | Avnet America |
WIRE CAP,NAT .048-.075 | Farnell |
Where can I find additional details, specifications and documents for a 324693?
Additional datasheets, footprints and schematics for 324693 are listed on our Part Details page. You can also find images and similar parts to 324693 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324693 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324693 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324693 fall under?
The 324693 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324693 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324693 you can contact the distributor directly for product support, shipping queries etc.
Is the 324693 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324693 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Electro Enterprises have stock available or on a lead time for 324693.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324693 often in real-time on the comparison pages.
What if I can't find stock of 324693?
You can fill out our help required form which you can use to request a quote for 324693 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.