324672 Splices by TE Connectivity

SPLICE,SOLIS BUTT 8

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Plating Material Tin
Splice Material Copper
Contact Plating Thickness 2.54µm, 100µin
Terminal & Splice Type Splice
Contact Plating Material Tin
Wire Size 8AWG, 13100 – 20800CMA, 8mm²
Outside Diameter 7.087mm, .279in
Inside Diameter (Recovered) 4.572mm, .18in
Overall Length 25.273mm, .995in
Government Qualified No
Wire Insulation Support Without
Heavy Duty No
Military Category No
Packaging Quantity 1
Packaging Method Package
Sealable No
Insulated No
Serrated No
Barrel Type Closed Barrel
Splice Type Butt Splice
Product Type Splice


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 324672?

Additional datasheets, footprints and schematics for 324672 are listed on our Part Details page. You can also find images and similar parts to 324672 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 324672 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324672 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 324672 fall under?

The 324672 is listed under Terminals & Splices > Splices.

Can I view similar or alternative parts?

You can view similar parts to 324672 when available in the Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 324672 you can contact the distributor directly for product support, shipping queries etc.

Is the 324672 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 324672 have stock available?

There is no stock from authorised distributors for 324672.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 324672 often in real-time on the comparison pages.

What if I can't find stock of 324672?

You can fill out our help required form which you can use to request a quote for 324672 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay