Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Copper |
---|---|
Insulation Sleeve Material | Nylon |
Insulation Material | Nylon |
Insulation Support Sleeve Material | Nylon |
Plating Material | Tin |
Color | Blue |
Splice Configuration | Multiple to Multiple |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 6AWG, 20800 – 33100CMA, 13 – 15mm² |
Inside Diameter (Recovered) | .42in, 10.668mm |
Wire Insulation Diameter (Max) | 10.54mm, .415in |
Outside Diameter | 11.1mm, .437in |
Overall Length | 63.094mm, 2.484in |
Operating Voltage | 600 V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Discrete Wire Type | Stranded |
Insulated | Yes |
Sealable | No |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
Splice Butt M-M Terminyl 6 Rohs Compliant: Yes |Amp Te Connectivity 324659 | Newark Electronics |
Splice Terminal 6AWG 63.09mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 324659?
Additional datasheets, footprints and schematics for 324659 are listed on our Part Details page. You can also find images and similar parts to 324659 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324659 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324659 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324659 fall under?
The 324659 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324659 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324659 you can contact the distributor directly for product support, shipping queries etc.
Is the 324659 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324659 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 324659.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324659 often in real-time on the comparison pages.
What if I can't find stock of 324659?
You can fill out our help required form which you can use to request a quote for 324659 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.