Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$40.23
|
No stock
|
Buy Now | |
Newark Electronics
from US$47.52
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$37.27
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$40.30
|
200
in stock
|
Buy Now | |
Distrelec
from US$36.24
|
200
in stock
|
Buy Now | |
Electro Enterprises
from US$44.75
|
101
in stock
|
Buy Now | |
Avnet America
from US$35.79
|
-
|
Buy Now | |
TE Store
from US$56.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Color | Red |
Insulation Sleeve Material | Nylon |
Insulation Support Sleeve Material | Nylon |
Plating Material | Tin |
Splice Material | Copper |
Splice Configuration | Single to Multiple |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Barrel Inside Diameter (Min) | 6.604mm, .26in |
Wire Size | 8AWG, 13100 – 20800CMA, 8mm² |
Outside Diameter | .375in, 9.525mm |
Inside Diameter (Recovered) | 8.636mm, .34in |
Overall Length | 55.143mm, 2.171in |
Operating Voltage | 600 V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Discrete Wire Type | Stranded |
Serrated | No |
Sealable | No |
Product Type | Splice |
Insulated | Yes |
Support Style | Insulation Support |
Splice Type | Butt Splice |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
Splice Butt S-M Terminyl 8 |Amp Te Connectivity 324658 | Newark Electronics |
TE Connectivity - AMP SplicesSPLICE BUTT S-M TERMINYL 8 | Distrelec |
Splice Terminal 8AWG 55.14mm Tin Loose Piece | Avnet America |
Special Order: SPLICE BUTT S-M TERMINYL 8 Splice Type: Butt Splice Wire Size: 8 AWG Wire Size: 8 mm² Sealable: No Compatible Insulation Diameter Range: .255 in Butt Splice 8 AWG 8 mm² | Electrical Wire Splice | Part Number: 324658 | Internal Number: 324658 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 324658?
Additional datasheets, footprints and schematics for 324658 are listed on our Part Details page. You can also find images and similar parts to 324658 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324658 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324658 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324658 fall under?
The 324658 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324658 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324658 you can contact the distributor directly for product support, shipping queries etc.
Is the 324658 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324658 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Electro Enterprises have stock available or on a lead time for 324658.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324658 often in real-time on the comparison pages.
What if I can't find stock of 324658?
You can fill out our help required form which you can use to request a quote for 324658 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.