Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Weight per Piece | .658g |
---|---|
Plating Material | Tin |
Splice Material | Copper |
Splice Features | Strap |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Contact Plating Thickness | 100µin |
Outside Diameter | 3.46mm, .136in |
Overall Length | .591in, 15.01mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Material Thickness | .84mm, .033in |
Barrel Inside Diameter | .065in, 1.65mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Line | Budget |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Accessory Type | Splice |
Wire/Cable Type | Copper |
Product Type | Splice |
Support Style | Non - Insulation Support |
Serrated | Yes |
Splice Type | Butt Splice |
Insulated | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
Splice Butt Strap 22-16 Rohs Compliant: Yes |Amp Te Connectivity 32463 | Newark Electronics |
Splices Terminal 16-22AWG Loose Piece | Avnet America |
Splice Butt Strap 22-16 | TE Connectivity 32463 | RS Americas |
Special Order: SPLICE BUTT STRAP 22-16 Splice Type: Butt Splice Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Sealable: No Splice Features: Serrated Butt Splice 22 – 16 AWG .3 – 1.42 mm² | Electrical Wire Splice | Part Number: 32463 | Internal Number: 32463 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 32463?
Additional datasheets, footprints and schematics for 32463 are listed on our Part Details page. You can also find images and similar parts to 32463 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32463 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32463 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32463 fall under?
The 32463 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 32463 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32463 you can contact the distributor directly for product support, shipping queries etc.
Is the 32463 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32463 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 32463.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32463 often in real-time on the comparison pages.
What if I can't find stock of 32463?
You can fill out our help required form which you can use to request a quote for 32463 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.