Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
5,330
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
5,330
in stock
|
Buy Now | |
element14
from US$0.47
|
5,330
in stock
|
Buy Now | |
RS Americas
from US$0.48
|
565
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
128
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
128
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Boersig
from US$0.37
|
-
|
Buy Now | |
TE Store
from US$0.48
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | .624g |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Flange Tongue |
Terminal Orientation | Straight, Flanged |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Wire Insulation Diameter | 2.667 – 3.556mm, .105 – .14in |
Stud Diameter | 2.18mm, .086in |
Overall Length | .758in, 19.25mm |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .326 – 1.31mm² |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Support Style | Insulation Support |
Stud Size | M2, #2 |
Shape Description | SPADE-024 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
Terminal, Spade Tongue, #2, Red | Newark Electronics |
TERMINAL, SPADE TONGUE, #2, RED | element14 |
PIDG Series Insulated Crimp Spade Connector 22 - 16 AWG M2 Red Nylon | TE Connectivity 324608 | RS Americas |
Flanged Spade Tongue Terminal 16-22AWG 18.47mm 4.62mm Tin Loose Piece | Avnet America |
Special Order: PIDG SPDFLG 22-16COMM22-18MIL2 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .326 – 1.31 mm² Wire Size: 509 – 3260 CMA Stud Size: M2 #2 Spade Flange Tongue Terminal 22 – 16 AWG .326 – 1.31 mm² 509 – 3260 CMA | Pidg Flanged Spade Tongue Terminal | Part Number: 324608 | Internal Number: 324608 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 324608?
Additional datasheets, footprints and schematics for 324608 are listed on our Part Details page. You can also find images and similar parts to 324608 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324608 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324608 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324608 fall under?
The 324608 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324608 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324608 you can contact the distributor directly for product support, shipping queries etc.
Is the 324608 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324608 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Rapid Electronics have stock available or on a lead time for 324608.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324608 often in real-time on the comparison pages.
What if I can't find stock of 324608?
You can fill out our help required form which you can use to request a quote for 324608 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.