324604 Rings & Spades by TE Connectivity

BUDG SPD FLG22-16COM22-18MIL 2

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.14
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.14
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.13
-
Buy Now

Specifications

Plating Material Copper, Tin
Inspection Slot No
Weight per Piece .41g
Terminal Angle Straight
Terminal & Splice Type Spade Tongue
Terminal Orientation Flanged, Straight
Stud Diameter 2.36mm, .093in
Wire Size 509 – 3260CMA, 22 – 16AWG, .26 – 1.65mm²
Barrel Inside Diameter .065in, 1.65mm
Tongue Thickness .79mm, .031in
Overall Length 12.8mm, .5039in
Government Qualified No
Wire Insulation Support Without
Heavy Duty No
Line Budget
Packaging Method Loose Piece
Packaging Quantity 1
Wire/Cable Type Regular Wire
Barrel Type Closed Barrel
Stud Size #2, M2
Sealable No
Shape Description SPADE-027
Insulated No
Support Style Non - Insulation Support
Operating Temperature Range 338°F, 170°C

Compatible Parts


Alternative Descriptions

Budg Spd Flg22-16Com22-18Mil 2 |Amp Te Connectivity 324604 | Newark Electronics
Ring Tongue Terminal 16-22AWG Tin Loose Piece | Avnet America
Budg Spd Flg22-16Com22-18Mil 2 | TE Connectivity 324604 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 324604?

Additional datasheets, footprints and schematics for 324604 are listed on our Part Details page. You can also find images and similar parts to 324604 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 324604 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324604 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 324604 fall under?

The 324604 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 324604 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 324604 you can contact the distributor directly for product support, shipping queries etc.

Is the 324604 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 324604 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 324604.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 324604 often in real-time on the comparison pages.

What if I can't find stock of 324604?

You can fill out our help required form which you can use to request a quote for 324604 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay