Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .16g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Flanged, Straight |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .093in, 2.36mm |
Wire Size | 202 – 810CMA, .1 – .4mm², 26 – 22AWG |
Barrel Inside Diameter | .889mm, .035in |
Overall Length | .4531in, 11.51mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Stud Size | #2, M2 |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Shape Description | SPADE-027 |
Operating Temperature Range | 170°C, 338°F |
Terminal,budg Spd Flg 26-22 2 Rohs Compliant: Yes |Amp Te Connectivity 324599 | Newark Electronics |
Ring Tongue Terminal 22-26AWG Tin Loose Piece | Avnet America |
SOLIS SP SPD22-16COM22-18MIL135 | TE Connectivity 324599 | RS Americas |
Special Order: TERMINAL,BUDG SPD FLG 26-22 2 Spade Terminal Type: Spade Tongue Terminal Wire Size: 26 – 22 AWG Wire Size: .1 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: #2 M2 Spade Tongue Terminal 26 – 22 AWG .1 – .4 mm² 202 – 810 CMA | Spade Terminal | Part Number: 324599 | Internal Number: 324599 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 324599?
Additional datasheets, footprints and schematics for 324599 are listed on our Part Details page. You can also find images and similar parts to 324599 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324599 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324599 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324599 fall under?
The 324599 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324599 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324599 you can contact the distributor directly for product support, shipping queries etc.
Is the 324599 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324599 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 324599.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324599 often in real-time on the comparison pages.
What if I can't find stock of 324599?
You can fill out our help required form which you can use to request a quote for 324599 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.