Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 1.292g |
Terminal Angle | Straight |
Terminal Orientation | Straight, Flanged |
Terminal & Splice Type | Hook Tongue |
Wire Size | 2.62 – 6.64mm², 12 – 10AWG, 5180 – 13100CMA |
Barrel Inside Diameter | .134in, 3.4mm |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 3.68mm, .145in |
Overall Length | 17.63mm, .6941in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | #6, M3.5 |
Insulated | No |
Sealable | No |
Shape Description | SPADE-027 |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
Where can I find additional details, specifications and documents for a 324579?
Additional datasheets, footprints and schematics for 324579 are listed on our Part Details page. You can also find images and similar parts to 324579 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324579 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324579 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324579 fall under?
The 324579 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324579 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324579 you can contact the distributor directly for product support, shipping queries etc.
Is the 324579 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324579 have stock available?
There is no stock from authorised distributors for 324579.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324579 often in real-time on the comparison pages.
What if I can't find stock of 324579?
You can fill out our help required form which you can use to request a quote for 324579 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.