Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.67
|
3,952
in stock
|
Buy Now | |
TE Store
from US$1.03
|
1,703
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.67
|
1,317
in stock
|
Buy Now | |
Newark Electronics
from US$1.26
|
41
in stock
|
Buy Now | |
Rapid Electronics
from US$1.16
|
41
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
41
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$1.07
|
-
|
Buy Now | |
Boersig
from US$0.68
|
-
|
Buy Now | |
Distrelec
from US$0.74
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Insulation Sleeve Color | Red |
Stripe Color | Red |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Hook Tongue |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Stud Diameter | .164in, 4.17mm |
Wire Size | 22AWG, 509 – 3260CMA, .3 – 1.42mm² |
Tongue Thickness | .84mm, .033in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Overall Length | 22.32mm, .879in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Shape Description | RING-092 |
Insulated | Yes |
Stud Size | M4, #8 |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 221°F, 105°C |
PIDG HK 22-16 COMM 22-18 MIL 8 | Heilind Electronics |
PIDG HK 22-16 COMM 22-18 MIL 8 Ring Terminal Product Type: Hook Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #8 M4 Hook Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 32456 | Internal Number: 32456 | TE Connectivity | TE Store |
Pidg Hk 22-16 Comm 22-18 Mil 8 |Amp Te Connectivity 32456 | Newark Electronics |
Hook Tongue Terminal 16-22AWG 22.3mm 8.7mm Tin Loose Piece | Avnet America |
PIDG, Hk 22-16 Comm 22-18 Mil 8 | TE Connectivity 32456 | RS Americas |
TE Connectivity - AMP PIDG HK 22-16 COMM 22-18 MIL 8 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 32456?
Additional datasheets, footprints and schematics for 32456 are listed on our Part Details page. You can also find images and similar parts to 32456 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32456 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32456 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32456 fall under?
The 32456 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32456 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32456 you can contact the distributor directly for product support, shipping queries etc.
Is the 32456 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32456 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for 32456.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32456 often in real-time on the comparison pages.
What if I can't find stock of 32456?
You can fill out our help required form which you can use to request a quote for 32456 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.