Options for Price Comparison
Distributor Statistics for 324523
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 324523
Details for 324523 by TE Connectivity
Terminals & Splices > Rings & Spades
TERMINAL,DG R 12-10 8
324523 image

324523 by TE Connectivity

TERMINAL,DG R 12-10 8
Part Information
324523 image
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Status: Active
Product Code: 3010
Global Product Line: 201
GPL Description: Industrial
Specifications
Inspection Slot:
No
Plating Material:
Copper, Tin
Weight per Piece:
2.04g
Terminal Angle:
Straight
Number of Holes:
1
Terminal Orientation:
Straight
Terminal & Splice Type:
Ring Tongue
Wire Size:
5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm²
Wire Insulation Diameter:
3.81 – 5.842mm, .15 – .23in
Tongue Thickness:
.79mm, .031in
Stud Diameter:
.171in, 4.34mm
Wire Insulation Diameter (Max):
5.842mm, .23in
Overall Length:
24.74mm, .974in
Current Rating:
1A
Government Qualified:
No
Wire Insulation Support:
With
Heavy Duty:
No
Packaging Quantity:
500
Packaging Method:
Loose Piece
Stud Size:
M4, #8
Sealable:
No
Insulated:
No
Support Style:
Insulation Support
Shape Description:
RING-052
Barrel Type:
Closed Barrel
Wire/Cable Type:
Regular Wire
Operating Temperature Range:
338°F, 170°C
Compatible Parts
Alternate Descriptions
TERMINAL-DG R 12-10 8 Onlinecomponents.com
TERMINAL,DG R 12-10 8 ROHS COMPLIANT: YES Newark Electronics
Ring Tongue Terminal 10-12AWG 24.26mm 7.92mm Tin Loose Piece Avnet America
Ring Tongue Terminal 10-12AWG 24.26mm 7.92mm Tin Loose Piece Avnet Europe