Prices starting from US$0.41
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.80 |
No stock
|
Buy Now | |
Electro Enterprises | US$0.41 |
7,290
|
Buy Now | |
Heilind Electronics | US$0.62 |
6,993
|
Buy Now | |
RS Americas | US$0.52 |
2,087
|
Buy Now | |
Future Electronics | US$0.46 |
2,000
|
Buy Now | |
TTI Europe | US$0.43 |
1,000
|
Buy Now | |
Newark Electronics | US$0.73 |
980
|
Buy Now | |
Rapid Electronics | US$0.79 |
980
|
Buy Now | |
Chip One Stop | US$0.53 |
980
|
Buy Now | |
Distrelec | US$0.56 |
980
|
Buy Now | |
TE Store | US$1.03 |
705
|
Buy Now | |
Heilind Electronics Asia | US$0.62 |
596
|
Buy Now | |
Farnell | US$0.73 |
-
|
Buy Now | |
Avnet America | US$0.48 |
-
|
Buy Now | |
element14 | US$0.75 |
-
|
Buy Now | |
Boersig | US$0.70 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Plating Material | Tin |
Splice Material | Copper |
Color | Blue |
Terminal & Splice Type | Splice |
Overall Length | 13.081mm, .515in |
Outside Diameter | 5.893mm, .232in |
Government Qualified | No |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Unstripped Wire |
Accessory Type | Wire Cap |
Support Style | Insulation Support |
Insulated | Yes |
Serrated | No |
Product Type | Splice Accessory |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
WIRE CAP,BLU .120-.145 | Heilind Electronics |
Conn Wire Cap ClosedEnd Nylon Blue Crimp AMP, AMP PIDG Series | TE Connectivity 324486 | RS Americas |
PIDG Blue Insulated Unstripped Wire Cap Accessory | Future Electronics |
SPARE WIRE CAP,BLU .120-.145 I | TTI Europe |
Terminal, Closed End Splice, Blue | Newark Electronics |
Terminals UNSTRIPPED WIRE CAP blue | Rapid Electronics |
TE Connectivity - AMP SplicesSPARE WIRE CAPBLU .120-.145 INS. | Distrelec |
SPARE WIRE CAP,BLU .120-.145 INS. Splice Type: Closed End Splice Sealable: No Contact Base Material: Copper Primary Product Color: Blue Terminal Material Thickness: .02 in Closed End Splice Copper Blue | Electrical Wire Splice | Part Number: 324486 | Internal Number: 324486 | TE Connectivity | TE Store |
Wire cap, PIDG, blue, 3.05-3.68 mm | RS |
TERMINAL, CLOSED END SPLICE, CRIMP, BLUE | Farnell |
Splice Terminal 13.08mm Tin Loose Piece | Avnet America |
WIRE CAP,BLU .120-.145 | Power and Signal Group |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Conductor Area CSA | - |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 324486?
Additional datasheets, footprints and schematics for 324486 are listed on our Part Details page. You can also find images and similar parts to 324486 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324486 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324486 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324486 fall under?
The 324486 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324486 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324486 you can contact the distributor directly for product support, shipping queries etc.
Is the 324486 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324486 have stock available?
Authorised distributors including Electro Enterprises, Heilind Electronics, RS Americas, Future Electronics and TTI Europe have stock available or on a lead time for 324486.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324486 often in real-time on the comparison pages.
What if I can't find stock of 324486?
You can fill out our help required form which you can use to request a quote for 324486 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.