Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
7,380
in stock
|
Buy Now | |
Powell Electronics
from US$0.31
|
13,458
in stock
|
Buy Now | |
Heilind Electronics
from US$0.45
|
10,322
in stock
|
Buy Now | |
element14
from US$0.31
|
9,017
in stock
|
Buy Now | |
Farnell
from US$0.35
|
9,017
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
8,317
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.45
|
1,599
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
45
in stock
|
Buy Now | |
Electro Enterprises
from US$0.40
|
13
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
Boersig
from US$0.60
|
-
|
Buy Now | |
Carlton-Bates
from US$0.26
|
-
|
Buy Now | |
TTI Europe
from US$0.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Material | Copper |
---|---|
Insulation Material | Nylon |
Insulation Sleeve Material | Nylon |
Color | Red |
Plating Material | Tin |
Terminal & Splice Type | Splice |
Outside Diameter | .196in, 4.978mm |
Overall Length | 13.081mm, .515in |
Government Qualified | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Sealable | No |
Serrated | No |
Insulated | Yes |
Product Type | Splice Accessory |
Accessory Type | Wire Cap |
Wire/Cable Type | Unstripped Wire |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
WIRE CAP,RED .080-.115 | Heilind Electronics |
TERMINAL, CLOSED END SPLICE, RED | element14 |
Terminal, Closed End Splice, Red | Newark Electronics |
Wire cap, PIDG, red, 2.03-2.92 mm | RS |
Conn Wire Cap ClosedEnd Nylon Red Crimp AMP | TE Connectivity 324485 | RS Americas |
Red Color Wire Caps for Unstripped Wire Accessory | Future Electronics |
Splice Terminal 13.08mm Tin Loose Piece | Avnet America |
WIRE CAP,RED .080-.115 | Boersig |
Closed End Splice, CU Wire, 300V, PVC Insulation | Carlton-Bates |
CLOSED END SPLICE RED | TTI Europe |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Conductor Area CSA | - |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
Colour | Red |
Where can I find additional details, specifications and documents for a 324485?
Additional datasheets, footprints and schematics for 324485 are listed on our Part Details page. You can also find images and similar parts to 324485 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324485 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324485 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324485 fall under?
The 324485 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324485 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324485 you can contact the distributor directly for product support, shipping queries etc.
Is the 324485 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324485 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for 324485.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324485 often in real-time on the comparison pages.
What if I can't find stock of 324485?
You can fill out our help required form which you can use to request a quote for 324485 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.