Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0324471-0,
296594-000 |
Prices starting from US$35.35
Plating Material | Tin |
---|---|
Splice Material | Copper |
Color | Gray |
Splice Configuration | Single to Single |
Contact Plating Thickness | 150µin |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Overall Length | 83.06mm, 3.27in |
Barrel Inside Diameter (Min) | 1.4in, 35.56mm |
Wire Size | 950000 – 1125000CMA |
Outside Diameter | 1.694in |
Agency/Standard | UL |
Agency/Standard Number | E13288 |
Wire Insulation Support | Without |
Comment | Tin Plate per ASTM B-545, Two Crimps necessary on each end. |
Packaging Quantity | 25 |
Packaging Method | Box |
Serrated | No |
Wire/Cable Type | Copper |
Accessory Type | Splice |
Discrete Wire Type | Stranded |
Sealable | No |
Insulated | No |
Barrel Style | Standard |
Splice Type | Butt Splice |
Barrel Type | Closed Barrel |
Product Type | Splice |
Termination Method | Crimp |
Terminal, Butt Splice, Uninsulated | Newark Electronics |
Splice Terminal 83.05mm Tin | Avnet America |
Splice, Ampower Butt 1000Mcm | TE Connectivity 324471 | RS Americas |
TERMINAL, BUTT SPLICE, UNINSULATED | element14 |
SPLICE,AMPOWER BUTT 1000MCM Splice Type: Butt Splice Sealable: No Barrel Inside Diameter: 1.4 in Barrel Inside Diameter: 35.56 mm Wire Size: 950000 – 1125000 CMA Butt Splice 1.4" 35.56 mm | Ampower Butt Splice | Part Number: 324471 | Internal Number: 324471 | Alias Number: 296594-000 | 950000 – 1125000 CMA | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPOWER Series |
RoHS: | Unknown |
Insulator Colour | - |
---|---|
Product Range | AMPOWER Series |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Conductor Area CSA | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 324471?
Additional datasheets, footprints and schematics for 324471 are listed on our Part Details page. You can also find images and similar parts to 324471 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324471 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324471 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324471 fall under?
The 324471 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324471 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324471 you can contact the distributor directly for product support, shipping queries etc.
Is the 324471 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324471 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Boersig have stock available or on a lead time for 324471.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324471 often in real-time on the comparison pages.
What if I can't find stock of 324471?
You can fill out our help required form which you can use to request a quote for 324471 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.