Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Copper |
---|---|
Plating Material | Tin |
Color | Gray |
Splice Configuration | Single to Single |
Contact Plating Material | Tin |
Contact Plating Thickness | 150µin |
Terminal & Splice Type | Splice |
Barrel Inside Diameter (Min) | 1.328in, 33.73mm |
Wire Size | 850000 – 950000CMA |
Overall Length | 79.5mm, 3.13in |
Outside Diameter | 1.609in |
Agency/Standard Number | E13288 |
Agency/Standard | UL |
Wire Insulation Support | Without |
Comment | Two Crimps necessary on each end., Tin Plate per ASTM B-545 |
Packaging Quantity | 25 |
Packaging Method | Box |
Splice Type | Butt Splice |
Barrel Type | Closed Barrel |
Accessory Type | Splice |
Discrete Wire Type | Stranded |
Wire/Cable Type | Copper |
Product Type | Splice |
Barrel Style | Standard |
Serrated | No |
Sealable | No |
Insulated | No |
Termination Method | Crimp |
Splice,ampower Butt 900Mcm Rohs Compliant: Yes |Amp Te Connectivity 324470 | Newark Electronics |
Splice, Ampower Butt 900Mcm | TE Connectivity 324470 | RS Americas |
Butt Connector 83.82mm 40.08mm Tin | Avnet America |
Where can I find additional details, specifications and documents for a 324470?
Additional datasheets, footprints and schematics for 324470 are listed on our Part Details page. You can also find images and similar parts to 324470 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324470 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324470 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324470 fall under?
The 324470 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324470 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324470 you can contact the distributor directly for product support, shipping queries etc.
Is the 324470 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324470 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 324470.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324470 often in real-time on the comparison pages.
What if I can't find stock of 324470?
You can fill out our help required form which you can use to request a quote for 324470 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.