Body Plating Material | Copper, Tin |
---|---|
Insulation Sleeve Material | Vinyl |
Terminal & Splice Type | Knife Disconnect |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Wire Insulation Support | With |
Barrel Color | Blue |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 5000 |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
KNIFE DISCONNECT,PIDG 16-14 Body Plating Material: Tin Wire Insulation Support: With Compatible Insulation Diameter (Max): .15 in Compatible Insulation Diameter (Max): 3.81 mm Wire Size: 16 – 14 AWG Tin With .15" 3.81 mm | Knife Disconnect | Part Number: 32447 | Internal Number: 32447 | 16 – 14 AWG | TE Connectivity | TE Store |
AMP32447 | Avnet America |
Knife Disconnect, PIDG, 16-14 | TE Connectivity 32447 | RS Americas |
Where can I find additional details, specifications and documents for a 32447?
Additional datasheets, footprints and schematics for 32447 are listed on our Part Details page. You can also find images and similar parts to 32447 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32447 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32447 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32447 fall under?
The 32447 is listed under Terminals & Splices > Knife Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 32447 when available in the Knife Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32447 you can contact the distributor directly for product support, shipping queries etc.
Is the 32447 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32447 have stock available?
Authorised distributors including TE Store, Avnet America and RS Americas have stock available or on a lead time for 32447.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32447 often in real-time on the comparison pages.
What if I can't find stock of 32447?
You can fill out our help required form which you can use to request a quote for 32447 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.