Splice Material | Copper |
---|---|
Plating Material | Tin |
Color | Gray |
Splice Configuration | Single to Single |
Contact Plating Thickness | 150µin |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Overall Length | 2.79in, 70.87mm |
Barrel Inside Diameter (Min) | 29.77mm, 1.172in |
Wire Size | 700kcmil, 650000 – 750000CMA |
Outside Diameter | 1.42in |
Agency/Standard | UL |
Agency/Standard Number | E13288 |
Wire Insulation Support | Without |
Comment | Two Crimps necessary on each end., Tin Plate per ASTM B-545 |
Packaging Quantity | 25 |
Packaging Method | Box |
Barrel Style | Standard |
Wire/Cable Type | Copper |
Sealable | No |
Discrete Wire Type | Stranded |
Insulated | No |
Barrel Type | Closed Barrel |
Splice Type | Butt Splice |
Serrated | No |
Accessory Type | Splice |
Product Type | Splice |
Termination Method | Crimp |
Splice,ampower Butt 700Mcm Rohs Compliant: Yes |Amp Te Connectivity 324468 | Newark Electronics |
Splice Terminal Tin | Avnet America |
Splice, Ampower Butt 700Mcm | TE Connectivity 324468 | RS Americas |
Special Order: SPLICE,AMPOWER BUTT 700MCM Splice Type: Butt Splice Sealable: No Barrel Inside Diameter: 1.172 in Barrel Inside Diameter: 29.77 mm Wire Size: 700 kcmil Butt Splice 1.172" 29.77 mm | Ampower Butt Splice | Part Number: 324468 | Internal Number: 324468 | 700 kcmil | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 324468?
Additional datasheets, footprints and schematics for 324468 are listed on our Part Details page. You can also find images and similar parts to 324468 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324468 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324468 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324468 fall under?
The 324468 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324468 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324468 you can contact the distributor directly for product support, shipping queries etc.
Is the 324468 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324468 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 324468.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324468 often in real-time on the comparison pages.
What if I can't find stock of 324468?
You can fill out our help required form which you can use to request a quote for 324468 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.