Plating Material | Tin |
---|---|
Color | Gray |
Splice Material | Copper |
Splice Configuration | Single to Single |
Contact Plating Thickness | 150µin |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Barrel Inside Diameter (Min) | 1.085in, 27.56mm |
Wire Size | 600kcmil, 550000 – 650000CMA |
Outside Diameter | 1.316in |
Overall Length | 66.29mm, 2.61in |
Agency/Standard | UL |
Agency/Standard Number | E13288 |
Wire Insulation Support | Without |
Comment | Tin Plate per ASTM B-545, Two Crimps necessary on each end. |
Packaging Quantity | 25 |
Packaging Method | Box |
Discrete Wire Type | Stranded |
Barrel Type | Closed Barrel |
Accessory Type | Splice |
Wire/Cable Type | Copper |
Barrel Style | Standard |
Serrated | No |
Product Type | Splice |
Sealable | No |
Insulated | No |
Splice Type | Butt Splice |
Termination Method | Crimp |
Splice,ampower Butt 600Mcm Rohs Compliant: Yes |Amp Te Connectivity 324467 | Newark Electronics |
Splice Terminal 66.29mm 32.68mm Tin | Avnet America |
Splice, Ampower Butt 600Mcm | TE Connectivity 324467 | RS Americas |
Special Order: SPLICE,AMPOWER BUTT 600MCM Splice Type: Butt Splice Sealable: No Barrel Inside Diameter: 1.085 in Barrel Inside Diameter: 27.56 mm Wire Size: 600 kcmil Butt Splice 1.085" 27.56 mm | Ampower Butt Splice | Part Number: 324467 | Internal Number: 324467 | 600 kcmil | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 324467?
Additional datasheets, footprints and schematics for 324467 are listed on our Part Details page. You can also find images and similar parts to 324467 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324467 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324467 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324467 fall under?
The 324467 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324467 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324467 you can contact the distributor directly for product support, shipping queries etc.
Is the 324467 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324467 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 324467.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324467 often in real-time on the comparison pages.
What if I can't find stock of 324467?
You can fill out our help required form which you can use to request a quote for 324467 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.