324466 Splices by TE Connectivity

SPLICE,AMPOWER BUTT 500MCM

Status: Active
Series: -
RoHS: Unknown
Aliases: AMPS-0-0324466-0,
478748-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$20.52

Distributor Stock
Logo for Newark
Newark
from US$22.26
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$20.52
-
Buy Now
Logo for RS Americas
RS Americas
from US$23.65
-
Buy Now
Logo for TE Store
TE Store
from US$49.80
-
Buy Now

Specifications

Splice Material Copper
Plating Material Tin
Color Gray
Splice Configuration Single to Single
Terminal & Splice Type Splice
Contact Plating Thickness 150µin
Contact Plating Material Tin
Wire Size 500kcmil, 450000 – 550000CMA
Overall Length 61.21mm, 2.41in
Outside Diameter 1.204in
Barrel Inside Diameter (Min) .991in, 25.17mm
Agency/Standard UL
Agency/Standard Number E13288
Wire Insulation Support Without
Comment Tin Plate per ASTM B-545
Packaging Method Box
Packaging Quantity 25
Sealable No
Wire/Cable Type Copper
Serrated No
Discrete Wire Type Stranded
Insulated No
Barrel Type Closed Barrel
Product Type Splice
Barrel Style Standard
Accessory Type Splice
Splice Type Butt Splice
Termination Method Crimp

Compatible Parts


Alternative Descriptions

Splice,ampower Butt 500Mcm Rohs Compliant: Yes |Amp Te Connectivity 324466 | Newark Electronics
Splice Terminal 61.21mm 29.84mm Tin | Avnet America
Splice, Ampower Butt 500Mcm | TE Connectivity 324466 | RS Americas
Special Order: SPLICE,AMPOWER BUTT 500MCM Splice Type: Butt Splice Sealable: No Barrel Inside Diameter: .991 in Barrel Inside Diameter: 25.17 mm Wire Size: 500 kcmil Butt Splice .991" 25.17 mm | Ampower Butt Splice | Part Number: 324466 | Internal Number: 324466 | Alias Number: 478748-000 | 500 kcmil | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 324466?

Additional datasheets, footprints and schematics for 324466 are listed on our Part Details page. You can also find images and similar parts to 324466 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 324466 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324466 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 324466 fall under?

The 324466 is listed under Terminals & Splices > Splices.

Can I view similar or alternative parts?

You can view similar parts to 324466 when available in the Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 324466 you can contact the distributor directly for product support, shipping queries etc.

Is the 324466 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 324466 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 324466.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 324466 often in real-time on the comparison pages.

What if I can't find stock of 324466?

You can fill out our help required form which you can use to request a quote for 324466 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay