Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0324465-0,
204766-000 |
Splice Material | Copper |
---|---|
Plating Material | Tin |
Color | Gray |
Splice Configuration | Single to Single |
Contact Plating Thickness | 150µin |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Outside Diameter | 1.08in |
Overall Length | 55.88mm, 2.2in |
Wire Size | 400kcmil, 375000 – 450000CMA |
Barrel Inside Diameter (Min) | .886in, 22.5mm |
Agency/Standard Number | E13288 |
Agency/Standard | UL |
Wire Insulation Support | Without |
Comment | Tin Plate per ASTM B-545 |
Packaging Quantity | 25 |
Packaging Method | Box |
Insulated | No |
Sealable | No |
Wire/Cable Type | Copper |
Serrated | No |
Accessory Type | Splice |
Discrete Wire Type | Stranded |
Barrel Type | Closed Barrel |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Style | Standard |
Termination Method | Crimp |
Butt Connector 55.88mm 26.72mm Tin | Avnet America |
Splice,ampower Butt 400Mcm Rohs Compliant: Yes |Amp Te Connectivity 324465 | Newark Electronics |
Splice, Ampower Butt 400Mcm | TE Connectivity 324465 | RS Americas |
Special Order: SPLICE,AMPOWER BUTT 400MCM Splice Type: Butt Splice Sealable: No Barrel Inside Diameter: .886 in Barrel Inside Diameter: 22.5 mm Wire Size: 400 kcmil Butt Splice .886" 22.5 mm | Ampower Butt Splice | Part Number: 324465 | Internal Number: 324465 | Alias Number: 204766-000 | 400 kcmil | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 324465?
Additional datasheets, footprints and schematics for 324465 are listed on our Part Details page. You can also find images and similar parts to 324465 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324465 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324465 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324465 fall under?
The 324465 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324465 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324465 you can contact the distributor directly for product support, shipping queries etc.
Is the 324465 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324465 have stock available?
Authorised distributors including Avnet America, Newark Electronics, RS Americas, TTI Europe and TE Store have stock available or on a lead time for 324465.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324465 often in real-time on the comparison pages.
What if I can't find stock of 324465?
You can fill out our help required form which you can use to request a quote for 324465 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.