324464 Splices by TE Connectivity

SPLICE,AMPOWER BUTT 350MCM

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.87

Distributor Stock
Logo for Newark
Newark
from US$420.32
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$15.87
-
Buy Now
Logo for RS Americas
RS Americas
from US$19.79
-
Buy Now
Logo for TE Store
TE Store
from US$38.50
-
Buy Now

Specifications

Plating Material Tin
Splice Material Copper
Color Gray
Splice Configuration Single to Single
Contact Plating Thickness 150µin
Terminal & Splice Type Splice
Contact Plating Material Tin
Wire Size 325000 – 375000CMA, 350kcmil
Barrel Inside Diameter (Min) 21.06mm, .829in
Outside Diameter 1.011in
Overall Length 2.06in, 52.32mm
Agency/Standard UL
Agency/Standard Number E13288
Wire Insulation Support Without
Comment Tin Plate per ASTM B-545
Packaging Quantity 25
Packaging Method Box
Sealable No
Barrel Style Standard
Discrete Wire Type Stranded
Insulated No
Barrel Type Closed Barrel
Splice Type Butt Splice
Wire/Cable Type Copper
Serrated No
Accessory Type Splice
Product Type Splice
Termination Method Crimp

Compatible Parts


Alternative Descriptions

Splice,ampower Butt 350Mcm Rohs Compliant: Yes |Amp Te Connectivity 324464 | Newark Electronics
Splice Terminal 52.32mm 24.96mm Tin | Avnet America
Splice, Ampower Butt 350Mcm | TE Connectivity 324464 | RS Americas
Special Order: SPLICE,AMPOWER BUTT 350MCM Splice Type: Butt Splice Sealable: No Barrel Inside Diameter: .829 in Barrel Inside Diameter: 21.06 mm Wire Size: 350 kcmil Butt Splice .829" 21.06 mm | Ampower Butt Splice | Part Number: 324464 | Internal Number: 324464 | 350 kcmil | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 324464?

Additional datasheets, footprints and schematics for 324464 are listed on our Part Details page. You can also find images and similar parts to 324464 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 324464 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324464 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 324464 fall under?

The 324464 is listed under Terminals & Splices > Splices.

Can I view similar or alternative parts?

You can view similar parts to 324464 when available in the Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 324464 you can contact the distributor directly for product support, shipping queries etc.

Is the 324464 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 324464 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 324464.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 324464 often in real-time on the comparison pages.

What if I can't find stock of 324464?

You can fill out our help required form which you can use to request a quote for 324464 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay