Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0324463-0,
177206-000 |
Plating Material | Tin |
---|---|
Color | Gray |
Splice Material | Copper |
Splice Configuration | Single to Single |
Contact Plating Thickness | 150µin |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | 300kcmil, 275000 – 325000CMA |
Barrel Inside Diameter (Min) | .768in, 19.51mm |
Overall Length | 1.93in, 49.02mm |
Outside Diameter | .936in |
Agency/Standard Number | E13288 |
Agency/Standard | UL |
Wire Insulation Support | Without |
Comment | Tin Plate per ASTM B-545 |
Packaging Quantity | 25 |
Packaging Method | Box |
Wire/Cable Type | Copper |
Discrete Wire Type | Stranded |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Style | Standard |
Barrel Type | Closed Barrel |
Insulated | No |
Sealable | No |
Serrated | No |
Accessory Type | Splice |
Termination Method | Crimp |
Splice,ampower Butt 300Mcm |Amp Te Connectivity 324463 | Newark Electronics |
Splice, Ampower Butt 300Mcm | TE Connectivity 324463 | RS Americas |
Special Order: SPLICE,AMPOWER BUTT 300MCM Splice Type: Butt Splice Sealable: No Barrel Inside Diameter: .768 in Barrel Inside Diameter: 19.51 mm Wire Size: 300 kcmil Butt Splice .768" 19.51 mm | Ampower Butt Splice | Part Number: 324463 | Internal Number: 324463 | Alias Number: 177206-000 | 300 kcmil | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 324463?
Additional datasheets, footprints and schematics for 324463 are listed on our Part Details page. You can also find images and similar parts to 324463 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324463 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324463 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324463 fall under?
The 324463 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324463 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324463 you can contact the distributor directly for product support, shipping queries etc.
Is the 324463 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324463 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe and TE Store have stock available or on a lead time for 324463.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324463 often in real-time on the comparison pages.
What if I can't find stock of 324463?
You can fill out our help required form which you can use to request a quote for 324463 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.