Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0324462-0,
718366-000 |
Color | Gray |
---|---|
Splice Material | Copper |
Plating Material | Tin |
Splice Configuration | Single to Single |
Contact Plating Thickness | 150µin |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Overall Length | 1.79in, 45.47mm |
Barrel Inside Diameter (Min) | .7in, 17.78mm |
Outside Diameter | .856in |
Wire Size | 250kcmil, 231000 – 275000CMA |
Agency/Standard Number | E13288 |
Agency/Standard | UL |
Wire Insulation Support | Without |
Comment | Tin Plate per ASTM B-545 |
Packaging Quantity | 25 |
Packaging Method | Box |
Accessory Type | Splice |
Sealable | No |
Wire/Cable Type | Copper |
Barrel Style | Standard |
Discrete Wire Type | Stranded |
Product Type | Splice |
Serrated | No |
Splice Type | Butt Splice |
Insulated | No |
Barrel Type | Closed Barrel |
Termination Method | Crimp |
Terminals Splice Butt 250Mcm |Amp Te Connectivity 324462 | Newark Electronics |
Splice, Ampower Butt 250Mcm | TE Connectivity 324462 | RS Americas |
Where can I find additional details, specifications and documents for a 324462?
Additional datasheets, footprints and schematics for 324462 are listed on our Part Details page. You can also find images and similar parts to 324462 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324462 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324462 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324462 fall under?
The 324462 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324462 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324462 you can contact the distributor directly for product support, shipping queries etc.
Is the 324462 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324462 have stock available?
Authorised distributors including Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for 324462.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324462 often in real-time on the comparison pages.
What if I can't find stock of 324462?
You can fill out our help required form which you can use to request a quote for 324462 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.