Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0324461-0,
722526-000 |
Prices starting from US$7.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.16
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$11.44
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$13.50
|
40
in stock
|
Buy Now | |
element14
from US$13.20
|
4
in stock
|
Buy Now | |
Avnet America
from US$8.01
|
-
|
Buy Now | |
RS Americas
from US$10.02
|
-
|
Buy Now | |
Boersig
from US$7.86
|
-
|
Buy Now | |
TE Store
from US$17.76
|
-
|
Buy Now |
Splice Material | Copper |
---|---|
Plating Material | Tin |
Color | Gray |
Splice Configuration | Single to Single |
Contact Plating Thickness | 150µin |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | 190000 – 231000CMA, 0000AWG |
Overall Length | 1.65in, 41.91mm |
Barrel Inside Diameter (Min) | .658in, 16.71mm |
Outside Diameter | .802in |
Agency/Standard Number | E13288 |
Agency/Standard | UL |
Wire Insulation Support | Without |
Comment | Splice length is 41.91[1.65 ]., Tin Plate per ASTM B-545 |
Packaging Method | Box |
Packaging Quantity | 50 |
Insulated | No |
Sealable | No |
Wire/Cable Type | Copper |
Accessory Type | Splice |
Barrel Type | Closed Barrel |
Discrete Wire Type | Stranded |
Serrated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Style | Standard |
Termination Method | Crimp |
Terminals Splice Butt 4/0 |Amp Te Connectivity 324461 | Newark Electronics |
TERMINAL, BUTT SPLICE, 4/0 AWG, UNINSUL | element14 |
Splice Terminal (4/0)AWG 41.91mm 19.71mm Tin | Avnet America |
Splice, Ampower Butt 4/0 | TE Connectivity 324461 | RS Americas |
Special Order: SPLICE,AMPOWER BUTT 4/0 Splice Type: Butt Splice Wire Size: 4/0 AWG Sealable: No Splice Features: Serrated Barrel Inside Diameter: .658 in Butt Splice 4/0 AWG Serrated | Ampower Butt Splice | Part Number: 324461 | Internal Number: 324461 | Alias Number: 722526-000 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPOWER Series |
RoHS: | Unknown |
Insulator Colour | - |
---|---|
Product Range | AMPOWER Series |
Wire Size AWG Min | - |
Wire Size AWG Max | 0000AWG |
Conductor Area CSA | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 324461?
Additional datasheets, footprints and schematics for 324461 are listed on our Part Details page. You can also find images and similar parts to 324461 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324461 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324461 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324461 fall under?
The 324461 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324461 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324461 you can contact the distributor directly for product support, shipping queries etc.
Is the 324461 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324461 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, Farnell and Avnet America have stock available or on a lead time for 324461.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324461 often in real-time on the comparison pages.
What if I can't find stock of 324461?
You can fill out our help required form which you can use to request a quote for 324461 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.