Prices starting from US$0.31
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.42 |
150
|
Buy Now | |
Heilind Electronics | US$0.50 |
20,328
|
Buy Now | |
Powell Electronics | US$0.41 |
10,913
|
Buy Now | |
Farnell | US$0.50 |
10,166
|
Buy Now | |
Newark Electronics | US$0.42 |
10,166
|
Buy Now | |
element14 | US$0.36 |
10,166
|
Buy Now | |
Heilind Electronics Asia | US$0.50 |
4,743
|
Buy Now | |
Electro Enterprises | US$0.43 |
3,568
|
Buy Now | |
RS Americas | US$0.34 |
2,971
|
Buy Now | |
Rapid Electronics | US$0.50 |
238
|
Buy Now | |
Chip One Stop | US$0.65 |
238
|
Buy Now | |
Distrelec | US$0.41 |
238
|
Buy Now | |
Future Electronics | US$0.34 |
-
|
Buy Now | |
Avnet America | US$0.31 |
-
|
Buy Now | |
Boersig | US$0.35 |
-
|
Buy Now | |
TE Store | US$0.44 |
-
|
Buy Now | |
Sager | US$0.33 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Body Plating Material | Tin, Copper |
---|---|
Insulation Sleeve Material | Nylon |
Terminal & Splice Type | Knife Disconnect |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Method | Box |
Packaging Quantity | 1000 |
実装方法 | Box |
Sealable | No |
Insulated | Yes |
KNIFE DISCONNECT,PIDG 22-16 | Heilind Electronics |
TERMINAL, KNIFE DISCONNECT SPLICE, 16AWG | Farnell |
Terminal, Knife Disconnect Splice, 16Awg | Newark Electronics |
Knife Disconnect Splice, Pre-Insulated, Diamond Grip, 16-20 AWG, PIDG Series | TE Connectivity 32446 | RS Americas |
Terminals KNIFE DISCNT 22-16 | Rapid Electronics |
TE Connectivity - AMP KNIFE DISCONNECT,PIDG 22-16 | Distrelec |
KNIFE DISCONNECT TERMINAL, PIDG, RED | RS |
PIDG 22-16 AWG Red Cooper Unsealed Closed Barrel Knife Disconnect Splice | Future Electronics |
Splice Terminal 16-22AWG 22.3mm Tin Loose Piece | Avnet America |
Special Order: KNIFE DISCONNECT,PIDG 22-16 Body Plating Material: Tin Wire Insulation Support: With Compatible Insulation Diameter (Max): .14 in Compatible Insulation Diameter (Max): 3.56 mm Wire Size: 22 – 16 AWG Tin With .14" 3.56 mm | Pidg Knife Disconnect Splice | Part Number: 32446 | Internal Number: 32446 | 22 – 16 AWG | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Terminal Type | Knife Disconnect Splice |
Insulator Colour | Red |
Where can I find additional details, specifications and documents for a 32446?
Additional datasheets, footprints and schematics for 32446 are listed on our Part Details page. You can also find images and similar parts to 32446 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32446 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32446 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32446 fall under?
The 32446 is listed under Terminals & Splices > Knife Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 32446 when available in the Knife Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32446 you can contact the distributor directly for product support, shipping queries etc.
Is the 32446 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32446 have stock available?
Authorised distributors including Heilind Electronics, Powell Electronics, Farnell, Newark Electronics and element14 have stock available or on a lead time for 32446.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32446 often in real-time on the comparison pages.
What if I can't find stock of 32446?
You can fill out our help required form which you can use to request a quote for 32446 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.