Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Color | Gray |
Weight per Piece | 17.871g |
Splice Material | Copper |
Splice Configuration | Single to Single |
Terminal & Splice Type | Splice |
Contact Plating Thickness | 150µin |
Contact Plating Material | Tin |
Barrel Inside Diameter (Min) | .523in, 13.28mm |
Overall Length | 1.38in, 35.05mm |
Wire Size | 119500 – 150500CMA, 00AWG |
Agency/Standard Number | E13288 |
Agency/Standard | UL |
Wire Insulation Support | Without |
Comment | Tin Plate per ASTM B-545 |
Packaging Quantity | 50 |
Packaging Method | Box |
Insulated | No |
Sealable | No |
Wire/Cable Type | Copper |
Serrated | No |
Accessory Type | Splice |
Barrel Type | Closed Barrel |
Discrete Wire Type | Stranded |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Style | Standard |
Termination Method | Crimp |
Splice,ampower Butt 2/0 Rohs Compliant: Yes |Amp Te Connectivity 324459 | Newark Electronics |
Splice Terminal (2/0)AWG 35.05mm 15.67mm Tin | Avnet America |
Splice, Ampower Butt 2/0 | TE Connectivity 324459 | RS Americas |
Where can I find additional details, specifications and documents for a 324459?
Additional datasheets, footprints and schematics for 324459 are listed on our Part Details page. You can also find images and similar parts to 324459 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324459 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324459 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324459 fall under?
The 324459 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324459 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324459 you can contact the distributor directly for product support, shipping queries etc.
Is the 324459 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324459 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 324459.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324459 often in real-time on the comparison pages.
What if I can't find stock of 324459?
You can fill out our help required form which you can use to request a quote for 324459 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.