Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0324458-0,
983780-000 |
Prices starting from US$8.62
Weight per Piece | 32.538g |
---|---|
Splice Material | Copper |
Color | Gray |
Plating Material | Tin |
Splice Configuration | Single to Single |
Terminal & Splice Type | Splice |
Contact Plating Thickness | 150µin |
Contact Plating Material | Tin |
Overall Length | 31.5mm, 1.24in |
Barrel Inside Diameter (Min) | .468in, 11.89mm |
Wire Size | 83700 – 119500CMA, 0AWG |
Agency/Standard Number | E13288 |
Agency/Standard | UL |
Wire Insulation Support | Without |
Comment | Tin Plate per ASTM B-545 |
Packaging Method | Box |
Packaging Quantity | 50 |
Discrete Wire Type | Stranded |
Wire/Cable Type | Copper |
Accessory Type | Splice |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Style | Standard |
Insulated | No |
Sealable | No |
Serrated | No |
Barrel Type | Closed Barrel |
Termination Method | Crimp |
Terminals Splice Butt 1/0 |Amp Te Connectivity 324458 | Newark Electronics |
Terminals SPLICE BUTT 1/0 | Rapid Electronics |
Splice Terminal (1/0)AWG 31.49mm 14.02mm Tin | Avnet America |
Splice, Ampower Butt 1/0 | TE Connectivity 324458 | RS Americas |
TE Connectivity SPLICE AMPOWER BUTT 1/0 Terminals SPLICE | Distrelec |
Where can I find additional details, specifications and documents for a 324458?
Additional datasheets, footprints and schematics for 324458 are listed on our Part Details page. You can also find images and similar parts to 324458 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324458 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324458 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324458 fall under?
The 324458 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324458 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324458 you can contact the distributor directly for product support, shipping queries etc.
Is the 324458 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324458 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 324458.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324458 often in real-time on the comparison pages.
What if I can't find stock of 324458?
You can fill out our help required form which you can use to request a quote for 324458 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.