Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Copper |
---|---|
Color | Gray |
Weight per Piece | 153.61g |
Plating Material | Tin |
Splice Configuration | Single to Multiple |
Terminal & Splice Type | Splice |
Contact Plating Thickness | 150µin |
Contact Plating Material | Tin |
Barrel Inside Diameter (Min) | 1.4in, 35.56mm |
Overall Length | 38.1mm, 1.5in |
Wire Size | 950000 – 1125000CMA |
Agency/Standard | UL |
Agency/Standard Number | E13288 |
Wire Insulation Support | Without |
Comment | Two Crimps necessary., Tin Plate per ASTM B-545 |
Packaging Quantity | 25 |
Packaging Method | Box |
Wire/Cable Type | Copper |
Splice Type | Parallel Splice |
Discrete Wire Type | Stranded |
Serrated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | No |
Accessory Type | Splice |
Product Type | Splice |
Barrel Style | Standard |
Termination Method | Crimp |
Terminals Splice Para 1000Mcm |Amp Te Connectivity 324456 | Newark Electronics |
Splice Terminal 38.1mm 42.21mm Tin | Avnet America |
Splice, Ampower Para 1000Mcm | TE Connectivity 324456 | RS Americas |
Special Order: SPLICE,AMPOWER PARA 1000MCM Splice Type: Parallel Splice Sealable: No Barrel Inside Diameter: 1.4 in Barrel Inside Diameter: 35.56 mm Wire Size: 950000 – 1125000 CMA Parallel Splice 1.4" 35.56 mm | Ampower Parallel Splice | Part Number: 324456 | Internal Number: 324456 | 950000 – 1125000 CMA | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 324456?
Additional datasheets, footprints and schematics for 324456 are listed on our Part Details page. You can also find images and similar parts to 324456 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324456 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324456 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324456 fall under?
The 324456 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324456 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324456 you can contact the distributor directly for product support, shipping queries etc.
Is the 324456 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324456 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and TE Store have stock available or on a lead time for 324456.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324456 often in real-time on the comparison pages.
What if I can't find stock of 324456?
You can fill out our help required form which you can use to request a quote for 324456 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.