Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Weight per Piece | 74.76g |
Splice Material | Copper |
Color | Gray |
Splice Configuration | Single to Multiple |
Terminal & Splice Type | Splice |
Contact Plating Thickness | 150µin |
Contact Plating Material | Tin |
Barrel Inside Diameter (Min) | 1.085in, 27.56mm |
Wire Size | 550000 – 650000CMA, 600kcmil |
Overall Length | 1.21in, 30.73mm |
Agency/Standard Number | E13288 |
Agency/Standard | UL |
Wire Insulation Support | Without |
Comment | Two Crimps necessary., Tin Plate per ASTM B-545 |
Packaging Method | Box |
Packaging Quantity | 25 |
Serrated | No |
Splice Type | Parallel Splice |
Wire/Cable Type | Copper |
Accessory Type | Splice |
Discrete Wire Type | Stranded |
Sealable | No |
Insulated | No |
Product Type | Splice |
Barrel Style | Standard |
Barrel Type | Closed Barrel |
Termination Method | Crimp |
Splice,ampower Para 600Mcm Rohs Compliant: Yes |Amp Te Connectivity 324452 | Newark Electronics |
Splice Terminal 30.73mm 32.68mm Tin | Avnet America |
Splice, Ampower Para 600Mcm | TE Connectivity 324452 | RS Americas |
Special Order: SPLICE,AMPOWER PARA 600MCM Splice Type: Parallel Splice Sealable: No Barrel Inside Diameter: 1.085 in Barrel Inside Diameter: 27.56 mm Wire Size: 600 kcmil Parallel Splice 1.085" 27.56 mm | Ampower Parallel Splice | Part Number: 324452 | Internal Number: 324452 | 600 kcmil | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 324452?
Additional datasheets, footprints and schematics for 324452 are listed on our Part Details page. You can also find images and similar parts to 324452 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324452 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324452 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324452 fall under?
The 324452 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324452 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324452 you can contact the distributor directly for product support, shipping queries etc.
Is the 324452 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324452 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 324452.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324452 often in real-time on the comparison pages.
What if I can't find stock of 324452?
You can fill out our help required form which you can use to request a quote for 324452 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.