Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Copper |
---|---|
Weight per Piece | 58.37g |
Color | Gray |
Plating Material | Tin |
Splice Configuration | Single to Multiple |
Contact Plating Thickness | 150µin |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Barrel Inside Diameter (Min) | 25.17mm, .991in |
Wire Size | 500kcmil, 450000 – 550000CMA |
Overall Length | 1.11in, 28.19mm |
Agency/Standard | UL |
Agency/Standard Number | E13288 |
Wire Insulation Support | Without |
Comment | Tin Plate per ASTM B-545 |
Packaging Quantity | 25 |
Packaging Method | Box |
Wire/Cable Type | Copper |
Splice Type | Parallel Splice |
Accessory Type | Splice |
Discrete Wire Type | Stranded |
Barrel Type | Closed Barrel |
Sealable | No |
Serrated | No |
Product Type | Splice |
Barrel Style | Standard |
Insulated | No |
Termination Method | Crimp |
Splice,ampower Para 500Mcm Rohs Compliant: Yes |Amp Te Connectivity 324451 | Newark Electronics |
Splice Terminal 28.19mm 29.84mm Tin | Avnet America |
Splice, Ampower Para 500Mcm | TE Connectivity 324451 | RS Americas |
Special Order: SPLICE,AMPOWER PARA 500MCM Splice Type: Parallel Splice Sealable: No Barrel Inside Diameter: .991 in Barrel Inside Diameter: 25.17 mm Wire Size: 500 kcmil Parallel Splice .991" 25.17 mm | Ampower Parallel Splice | Part Number: 324451 | Internal Number: 324451 | 500 kcmil | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 324451?
Additional datasheets, footprints and schematics for 324451 are listed on our Part Details page. You can also find images and similar parts to 324451 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324451 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324451 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324451 fall under?
The 324451 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324451 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324451 you can contact the distributor directly for product support, shipping queries etc.
Is the 324451 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324451 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 324451.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324451 often in real-time on the comparison pages.
What if I can't find stock of 324451?
You can fill out our help required form which you can use to request a quote for 324451 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.