Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Copper |
---|---|
Plating Material | Tin |
Color | Gray |
Weight per Piece | 43.5g |
Splice Configuration | Single to Multiple |
Contact Plating Thickness | 150µin |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Overall Length | 1.02in, 25.91mm |
Wire Size | 375000 – 450000CMA, 400kcmil |
Barrel Inside Diameter (Min) | 22.5mm, .886in |
Agency/Standard Number | E13288 |
Agency/Standard | UL |
Wire Insulation Support | Without |
Comment | Tin Plate per ASTM B-545 |
Packaging Method | Box |
Packaging Quantity | 25 |
Sealable | No |
Serrated | No |
Splice Type | Parallel Splice |
Wire/Cable Type | Copper |
Accessory Type | Splice |
Insulated | No |
Discrete Wire Type | Stranded |
Product Type | Splice |
Barrel Style | Standard |
Barrel Type | Closed Barrel |
Termination Method | Crimp |
Splice Terminal Tin | Avnet America |
Splice, Ampower Para 400Mcm | TE Connectivity 324450 | RS Americas |
Special Order: SPLICE,AMPOWER PARA 400MCM Splice Type: Parallel Splice Sealable: No Barrel Inside Diameter: .886 in Barrel Inside Diameter: 22.5 mm Wire Size: 400 kcmil Parallel Splice .886" 22.5 mm | Ampower Parallel Splice | Part Number: 324450 | Internal Number: 324450 | 400 kcmil | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 324450?
Additional datasheets, footprints and schematics for 324450 are listed on our Part Details page. You can also find images and similar parts to 324450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324450 fall under?
The 324450 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324450 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324450 you can contact the distributor directly for product support, shipping queries etc.
Is the 324450 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324450 have stock available?
Authorised distributors including Avnet America, RS Americas and TE Store have stock available or on a lead time for 324450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324450 often in real-time on the comparison pages.
What if I can't find stock of 324450?
You can fill out our help required form which you can use to request a quote for 324450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.