Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Splice Material | Copper |
Weight per Piece | 29.872g |
Color | Gray |
Splice Configuration | Single to Multiple |
Terminal & Splice Type | Splice |
Contact Plating Thickness | 150µin |
Contact Plating Material | Tin |
Overall Length | .96in, 24.38mm |
Barrel Inside Diameter (Min) | 21.06mm, .829in |
Wire Size | 350kcmil, 325000 – 375000CMA |
Agency/Standard Number | E13288 |
Agency/Standard | UL |
Wire Insulation Support | Without |
Comment | Tin Plate per ASTM B-545 |
Packaging Quantity | 25 |
Packaging Method | Box |
Splice Type | Parallel Splice |
Wire/Cable Type | Copper |
Sealable | No |
Serrated | No |
Accessory Type | Splice |
Insulated | No |
Barrel Type | Closed Barrel |
Product Type | Splice |
Barrel Style | Standard |
Discrete Wire Type | Stranded |
Termination Method | Crimp |
Splice,ampower Para 350Mcm |Amp Te Connectivity 324449 | Newark Electronics |
Splice Terminal 24.38mm 24.96mm Tin | Avnet America |
Splice, Ampower Para 350Mcm | TE Connectivity 324449 | RS Americas |
Where can I find additional details, specifications and documents for a 324449?
Additional datasheets, footprints and schematics for 324449 are listed on our Part Details page. You can also find images and similar parts to 324449 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324449 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324449 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324449 fall under?
The 324449 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324449 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324449 you can contact the distributor directly for product support, shipping queries etc.
Is the 324449 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324449 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 324449.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324449 often in real-time on the comparison pages.
What if I can't find stock of 324449?
You can fill out our help required form which you can use to request a quote for 324449 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.