Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0324447-0,
610130-000 |
Color | Gray |
---|---|
Weight per Piece | 18.308g |
Splice Material | Copper |
Plating Material | Tin |
Splice Configuration | Single to Multiple |
Terminal & Splice Type | Splice |
Contact Plating Thickness | 150µin |
Contact Plating Material | Tin |
Overall Length | .83in, 21.08mm |
Wire Size | 250kcmil, 231000 – 275000CMA |
Barrel Inside Diameter (Min) | .7in, 17.78mm |
Agency/Standard Number | E13288 |
Agency/Standard | UL |
Wire Insulation Support | Without |
Comment | Tin Plate per ASTM B-545 |
Packaging Method | Box |
Packaging Quantity | 25 |
Insulated | No |
Barrel Type | Closed Barrel |
Barrel Style | Standard |
Splice Type | Parallel Splice |
Serrated | No |
Discrete Wire Type | Stranded |
Sealable | No |
Accessory Type | Splice |
Wire/Cable Type | Copper |
Product Type | Splice |
Termination Method | Crimp |
SPLICE,AMPOWER PARA 250MCM Splice Type: Parallel Splice Sealable: No Barrel Inside Diameter: .7 in Barrel Inside Diameter: 17.78 mm Wire Size: 250 kcmil Parallel Splice .7" 17.78 mm | Ampower Parallel Splice | Part Number: 324447 | Internal Number: 324447 | Alias Number: 610130-000 | 250 kcmil | TE Connectivity | TE Store |
Splice,ampower Para 250Mcm |Amp Te Connectivity 324447 | Newark Electronics |
Splice Terminal 21.08mm 21.14mm Tin | Avnet America |
Splice, Ampower Para 250Mcm | TE Connectivity 324447 | RS Americas |
Where can I find additional details, specifications and documents for a 324447?
Additional datasheets, footprints and schematics for 324447 are listed on our Part Details page. You can also find images and similar parts to 324447 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324447 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324447 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324447 fall under?
The 324447 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324447 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324447 you can contact the distributor directly for product support, shipping queries etc.
Is the 324447 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324447 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 324447.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324447 often in real-time on the comparison pages.
What if I can't find stock of 324447?
You can fill out our help required form which you can use to request a quote for 324447 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.