Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0324445-0,
611850-000 |
Prices starting from US$8.42
Splice Material | Copper |
---|---|
Plating Material | Tin |
Weight per Piece | 10.592g |
Color | Gray |
Splice Configuration | Single to Multiple |
Contact Plating Material | Tin |
Contact Plating Thickness | 150µin |
Terminal & Splice Type | Splice |
Overall Length | 18.03mm, .71in |
Wire Size | 150500 – 190000CMA, 000AWG |
Barrel Inside Diameter (Min) | .586in, 14.88mm |
Agency/Standard Number | E13288 |
Agency/Standard | UL |
Wire Insulation Support | Without |
Comment | Tin Plate per ASTM B-545 |
Packaging Quantity | 50 |
Packaging Method | Box |
Sealable | No |
Splice Type | Parallel Splice |
Wire/Cable Type | Copper |
Serrated | No |
Accessory Type | Splice |
Insulated | No |
Discrete Wire Type | Stranded |
Product Type | Splice |
Barrel Style | Standard |
Barrel Type | Closed Barrel |
Termination Method | Crimp |
SPLICE,AMPOWER PARA 3/0 | Heilind Electronics |
Terminals Splice Para 3/0 |Amp Te Connectivity 324445 | Newark Electronics |
Splice Terminal (3/0)AWG 18.03mm 17.57mm Tin | Avnet America |
Splice, Ampower Para 3/0 | TE Connectivity 324445 | RS Americas |
Where can I find additional details, specifications and documents for a 324445?
Additional datasheets, footprints and schematics for 324445 are listed on our Part Details page. You can also find images and similar parts to 324445 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324445 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324445 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324445 fall under?
The 324445 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324445 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324445 you can contact the distributor directly for product support, shipping queries etc.
Is the 324445 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324445 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 324445.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324445 often in real-time on the comparison pages.
What if I can't find stock of 324445?
You can fill out our help required form which you can use to request a quote for 324445 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.