Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Wire Size | 1 – 2.5mm², 2050 – 5180CMA, 16 – 14AWG |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Overall Length | .703in, 17.85mm |
Tongue Thickness | 1.02mm, .04in |
Stud Diameter | 3.7mm, .146in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | M3.5, #6 |
Operating Temperature Range | 221°F, 105°C |
PIDG Ring and Spade Terminal 13.5-17AWG Tin Loose Piece | Avnet America |
Terminal, PIDG, R 16-14 6 | TE Connectivity 32442 | RS Americas |
Special Order: TERMINAL,PIDG R 16-14 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1 – 2.5 mm² Wire Size: 2050 – 5180 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 16 – 14 AWG 1 – 2.5 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 32442 | Internal Number: 32442 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Terminal,pidg R 16-14 6 |Square D By Schneider Electric 32442 | Newark Electronics |
Where can I find additional details, specifications and documents for a 32442?
Additional datasheets, footprints and schematics for 32442 are listed on our Part Details page. You can also find images and similar parts to 32442 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32442 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32442 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32442 fall under?
The 32442 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32442 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32442 you can contact the distributor directly for product support, shipping queries etc.
Is the 32442 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32442 have stock available?
Authorised distributors including Avnet America, RS Americas, Boersig, TE Store and Newark Electronics have stock available or on a lead time for 32442.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32442 often in real-time on the comparison pages.
What if I can't find stock of 32442?
You can fill out our help required form which you can use to request a quote for 32442 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.