Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Sleeve Material | PTFE |
---|---|
Splice Material | Copper |
Plating Material | Gold |
Color | Yellow |
Insulation Type | Post-Insulated |
Weight per Piece | 8.363g |
Ring Material | Aluminum |
Plating Thickness | 50µm |
Contact Plating Thickness | 50µin |
Contact Plating Material | Gold |
Terminal & Splice Type | Splice |
Wire Size | 26 – 24AWG, .12 – .24mm², 238 – 475CMA |
Government Qualified | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Insulated | Yes |
Splice Type | Butt Splice |
Sealable | No |
Serrated | No |
Product Type | Splice |
High Temperature Rating | 288°C, 550°F |
Splice,po Ins Butt 26-24 Kit Rohs Compliant: Yes |Amp Te Connectivity 324370 | Newark Electronics |
Splices Terminal 24-26AWG Gold Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 324370?
Additional datasheets, footprints and schematics for 324370 are listed on our Part Details page. You can also find images and similar parts to 324370 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324370 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324370 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324370 fall under?
The 324370 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324370 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324370 you can contact the distributor directly for product support, shipping queries etc.
Is the 324370 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324370 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for 324370.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324370 often in real-time on the comparison pages.
What if I can't find stock of 324370?
You can fill out our help required form which you can use to request a quote for 324370 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.